EN
  • EN
  • DE

PHD82NQ03LT

Part No PHD82NQ03LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 75A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Gate Charge 16.7nC @ 5V
Max Input Capacitance 1620pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 136W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 209903-PHD82NQ03LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD82NQ03LT CAD Model

Description

The NXP PHD82NQ03LT is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor designed for use in fast switching applications. This advanced MOSFET is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for providing low on-state resistance and high switching performance.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The device offers an exceptionally low on-state resistance, resulting in reduced conduction losses and improved overall efficiency.
  • High-Speed Switching: Engineered for rapid switching, the PHD82NQ03LT minimizes switching losses and is ideal for high-frequency applications.
  • Enhanced Thermal Performance: With its optimized thermal characteristics, the MOSFET can handle higher currents and operate at elevated temperatures, ensuring reliability under stress.
  • Robust Package: Encased in a durable SOT223 package, this MOSFET is designed for surface-mount technology (SMT), offering a compact footprint for space-constrained applications.
  • Standard Level Gate Drive: The device operates with standard level gate drive voltages, making it compatible with a wide range of driving circuits and simplifying design integration.

Applications

The PHD82NQ03LT is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Load switches
  • Automotive applications
  • High-efficiency power supplies

Specifications

Parameter Value Drain-source voltage (V<sub>DS) 30 V Continuous drain current (I<sub>D) 82 A Power dissipation (P<sub>D) 25 W Operating temperature range -55°C to +175°C

With its robust design and exceptional electrical characteristics, the NXP PHD82NQ03LT MOSFET is an excellent choice for designers looking to enhance the efficiency and performance of their power conversion and management systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess