EN
  • EN
  • DE

FAD1-09225CBHW11

Part No FAD1-09225CBHW11
Manufacturer Qualtek
Catalog DC Fans
Description FAN AXIAL 92.5X25MM 12VDC WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Qualtek
Status Active
Voltage Rating 12VDC
Width 25.00mm
Air Flow 56.1 CFM (1.59m3/min)
Static Pressure 0.146 in H2O (36.4 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Noise 37.5 dB(A)
Power (Watts) 2.88W
RPM 2900 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 to 158°F (-10 to 70°C)
Approvals CE, TUV, UL
Weight 0.203 lb (92.08g)
Current Rating 0.240A
Material - Frame Plastic
Material - Blade Plastic
Win Source Part Number 137394-FAD1-09225CBHW11
Popularity Medium
Supply and Demand Status Limited
Application Field Used in HVAC
Ultra Librarian 3D Model Ultra Librarian FAD1-09225CBHW11 CAD Model

Description

FAD1-09225CBHW11

Introducing the FAD1-09225CBHW11, a premium component that exceeds expectations with its state-of-the-art capabilities and robust design. Ideally suited for a diverse range of applications, it stands as a testament to quality and performance.

  • Data Centers
  • Networking Systems
  • Advanced Computing

Features and Benefits:

  • High-efficiency performance: Optimizes energy usage while delivering top-notch output.
  • Low-noise operation: Suitable for noise-sensitive environments.
  • Easy installation: User-friendly design facilitates swift setup.

Additional Details: The FAD1-09225CBHW11 sets a new standard with its precise construction and unparalleled versatility in demanding scenarios.

You May Also Be Interested in

Delta Electronics
FAN BLOWER 17X3.4MM SLEEVE 3VDC / Fan Blower 3VDC Square - 17mm L x 17mm H Sleeve 0.230 CFM (0.006m³/min) 3 Position Rectangular Connector
Need more? Email Us
Sunon Fans
FAN AXIAL 80X25MM 12VDC WIRE / DC Fan Sleeve Bearing 12V 0.145A 1.7W 3200RPM 41CFM 33dB Flange Mount
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $26.9976
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $93.6958
Delta Electronics
FAN AXIAL 60X38MM 12VDC WIRE
Need more? Email Us
Qualtek
FAN AXIAL 172X51MM 12VDC WIRE
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
Sunon Fans
DC Fan Ball Bearing 24V 0.122A 2.9W 5000RPM 27.5CFM 39dB Flange Mount / FAN AXIAL 60X20MM 24VDC WIRE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6565 $57.9390
15+ $7.9233 $118.8495
23+ $7.6758 $176.5434
32+ $7.4282 $237.7024
41+ $7.1806 $294.4046
54+ $6.4377 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess