EN
  • EN
  • DE

PHE13003C

Part No PHE13003C
Manufacturer NXP / Nexperia
Description NPN power transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237257-PHE13003C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE13003C CAD Model

Description

The PHE13003C is a high-voltage, high-speed switching silicon diffused power transistor designed by NXP Semiconductors. This product is part of the company's extensive range of bipolar junction transistors (BJTs), catering to a wide variety of applications that require efficient and reliable power switching capabilities.

Key Features

  • Voltage and Power Handling: The PHE13003C boasts a collector-emitter voltage (V<sub>CEO) of 700V, which allows for robust operation in circuits with high voltage requirements. It also supports a collector current (I<sub>C) up to 1.5A continuous, with a peak collector current capability that ensures reliable operation during transient conditions.
  • High Switching Speed: With a transition frequency (f<sub>T) of 4 MHz, this transistor is capable of high-speed switching, making it suitable for applications such as switching regulators, inverters, and other power conversion circuits.
  • Efficiency: The device is designed with a focus on minimizing on-state losses, which enhances overall efficiency in power applications. This is achieved through optimized saturation voltage and transit times.
  • Thermal Performance: The PHE13003C is encapsulated in a SOT-82 package, which provides excellent thermal conduction and stability, ensuring reliable performance even under high power and temperature conditions.

Applications

The NXP PHE13003C is ideal for a diverse range of applications, including but not limited to:

  • Electronic lighting ballasts
  • Switching regulators and converters
  • Power supply units
  • Motors and motor controls
  • High-frequency inverters

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The PHE13003C is manufactured under stringent conditions to ensure high performance and durability. It is designed to meet the rigorous demands of industrial and consumer electronics, providing a reliable solution for power management and conversion.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1362 $50.3940
895+ $0.1118 $100.0610
1,390+ $0.1083 $150.5370
1,910+ $0.1048 $200.1680
2,470+ $0.1013 $250.2110
3,305+ $0.0908 $300.0940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess