Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 65nC @ 10V
Max Input Capacitance 2470pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 209945-PHP20NQ20T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHP20NQ20T CAD Model

Description

Introducing the PHP20NQ20T from NXP Semiconductors

The PHP20NQ20T is a state-of-the-art power MOSFET brought to you by NXP Semiconductors, a trusted name in the industry known for its innovative approach to designing high-performance electronic components. This particular product is a testament to NXP's commitment to providing advanced solutions for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor drives, and other power management tasks.

Key Features

  • High Efficiency: The PHP20NQ20T is designed to optimize power efficiency, which is critical in minimizing energy loss and heat generation in electronic systems.
  • Low On-State Resistance: With its low RDS(on), this MOSFET reduces conduction losses, offering improved performance for high-current applications.
  • High-Speed Switching: The device supports fast switching speeds, which is essential for reducing switching losses and improving the overall responsiveness of power circuits.
  • Robust Thermal Performance: The PHP20NQ20T can handle high temperatures, ensuring reliability and longevity even under strenuous operating conditions.

Product Specifications

  • Voltage Rating: The MOSFET has a drain-source voltage (Vds) of 200V, making it suitable for various medium to high-voltage applications.
  • Current Capacity: It is capable of handling continuous drain currents (Id) up to 18A, providing ample current for a multitude of uses.
  • Advanced Packaging: Enclosed in a TO-220 package, the PHP20NQ20T offers a compact solution without compromising on power handling capabilities.

Applications

The versatility of the PHP20NQ20T allows it to be utilized in a broad spectrum of electronic systems. Its robustness and efficiency make it an ideal choice for power supply units, lighting systems, automotive applications, and any circuit requiring a reliable power switching solution.

Conclusion

With the PHP20NQ20T, NXP Semiconductors continues to push the boundaries of power MOSFET technology. This component is designed to meet the rigorous demands of modern electronic devices, ensuring both performance and reliability. Whether you're a professional engineer or an electronics enthusiast, the PHP20NQ20T is a solid choice for your power management needs.

You May Also Be Interested in

NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.7368 $76.4208
13+ $10.4509 $135.8617
20+ $10.1237 $202.4740
27+ $9.7978 $264.5406
35+ $9.4717 $331.5095
46+ $8.4912 $390.5952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,020 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention