EN
  • EN
  • DE

PHP222NQ04LT

Part No PHP222NQ04LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 93.6nC @ 5V
Max Input Capacitance 7880pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 2.8 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 042113-PHP222NQ04LT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP222NQ04LT CAD Model

Description

Introducing the NXP PHP222NQ04LT Power MOSFET

The NXP PHP222NQ04LT is a high-performance TrenchMOS™ silicon technology Power MOSFET designed to deliver efficient power management and conversion. This robust component is an ideal choice for a wide range of applications, including automotive systems, power supplies, and industrial automation. With its advanced features and durable construction, the PHP222NQ04LT provides designers with a reliable and powerful solution for their circuit designs.

Key Features of the PHP222NQ04LT

  • Low On-Resistance: The device boasts a very low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, the PHP222NQ04LT is suitable for high-frequency power switching applications, ensuring minimal power loss and heat generation.
  • Enhanced Thermal Performance: The MOSFET's optimized package design allows for superior thermal performance, making it capable of handling high current loads without overheating.
  • Logic Level Compatible: It can be driven directly from logic level voltages, simplifying the gate drive circuitry in various applications.
  • Robustness: The device is rugged and designed to endure harsh conditions, making it suitable for tough industrial and automotive environments.

Applications

The versatility of the NXP PHP222NQ04LT allows it to be used in a variety of applications, including:

  • DC/DC converters and DC/AC inverters
  • Motor drives and controllers
  • Power management systems
  • Automotive applications such as engine control units and powertrain systems
  • LED lighting solutions
  • Switch mode power supplies (SMPS)

Package and Quality Assurance

The PHP222NQ04LT is packaged in a D2PAK configuration, which is known for its compact footprint and excellent power dissipation characteristics. This makes it easy to integrate into various circuit layouts while ensuring it can handle significant power levels. NXP's commitment to quality means that each component is rigorously tested to meet strict industry standards, ensuring reliability and performance.

For designers looking for a power MOSFET that combines efficiency, speed, and durability, the NXP PHP222NQ04LT is an outstanding choice. Its advanced technology and robust design provide the foundation for building powerful, efficient, and reliable electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess