EN
  • EN
  • DE

PHP32N06LT

Part No PHP32N06LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 34A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 34A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 17nC @ 5V
Max Input Capacitance 1280pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 97W (Tc)
Maximum Rds On at Id,Vgs 37 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 209949-PHP32N06LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHP32N06LT CAD Model

Description

The PHP32N06LT is a high-performance Power MOSFET produced by NXP Semiconductors, designed to deliver efficient power management and conversion in a variety of applications. This device is part of NXP's TrenchMOS™ transistor series, which is well-known for its low on-state resistance and high switching speed.

Key Features

  • Low Threshold Voltage: The PHP32N06LT has a low threshold voltage that ensures low gate drive power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High Efficiency: With a low on-state resistance (R<sub>DS(on)), this MOSFET reduces conduction losses, improving overall efficiency and thermal performance.
  • High-Speed Switching: The device is optimized for fast switching, which is crucial for applications such as switching regulators, converters, and motor drivers.
  • Robustness: The MOSFET's rugged design allows it to withstand high energy pulses in the avalanche and commutation modes, making it reliable for demanding environments.
  • Logic Level Compatibility: It can be driven by logic-level voltages, which simplifies the gate drive circuitry and is compatible with microcontroller outputs.

Applications

The PHP32N06LT is versatile and can be used in a wide range of applications including:

  • DC/DC converters
  • Switch mode power supplies (SMPS)
  • Power management systems
  • Motor control circuits
  • Automotive applications
  • High-speed power switching circuits

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 55V Continuous Drain Current (I<sub>D) 32A Power Dissipation (P<sub>D) 110W On-State Resistance (R<sub>DS(on)) 0.042Ω Operating Temperature Range -55°C to +175°C

With its robust design and high performance, the PHP32N06LT from NXP is an excellent choice for engineers looking for a reliable and efficient power MOSFET for their high-power applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess