EN
  • EN
  • DE

PHP45NQ15T

Part No PHP45NQ15T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237297-PHP45NQ15T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP45NQ15T CAD Model

Description

The NXP PHP45NQ15T is a state-of-the-art power MOSFET designed for high-efficiency power conversion and management applications. This advanced semiconductor device is part of NXP's portfolio of TrenchMOS™ technology, which is renowned for its low threshold voltage, high-speed switching, and low on-state resistance. The PHP45NQ15T is an ideal choice for a wide range of applications, including switching regulators, DC-DC converters, motor controllers, and power management systems.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The PHP45NQ15T boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High-Speed Switching: The device is engineered for fast switching speeds, making it suitable for high-frequency power switching applications.
  • High Maximum Current: With the capability to handle a high maximum continuous drain current, the PHP45NQ15T is well-suited for applications that require robust current handling.
  • Enhanced Thermal Performance: The MOSFET is designed with an optimized thermal footprint, ensuring reliable operation even under high power and temperature conditions.
  • Avalanche Ruggedness: The device is ruggedized to handle energy pulses in avalanche and commutation modes, providing reliable performance in harsh environments.

Applications

The flexibility and robustness of the NXP PHP45NQ15T make it a versatile component for various applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • DC-to-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • Power Management Solutions

Technical Specifications

The PHP45NQ15T features a drain-source voltage (V<sub>DS) of 150V, which provides a comfortable margin for high-voltage applications. The device also has a continuous drain current (I<sub>D) rating of up to 33A, ensuring it can handle significant power levels. Additionally, the typical gate charge (Q<sub>g) is low, which contributes to its efficient switching performance.

For engineers and designers looking for a reliable and efficient power MOSFET, the NXP PHP45NQ15T offers the performance and features necessary to meet the demands of modern power electronics systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess