EN
  • EN
  • DE

PHP47NQ10T

Part No PHP47NQ10T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel enhancement mode field-effect transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237298-PHP47NQ10T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PHP47NQ10T CAD Model

Description

The NXP PHP47NQ10T is a high-performance TrenchMOS™ logic level FET designed to deliver efficient power management and conversion. This MOSFET is an ideal choice for a variety of applications, including DC-DC converters, motor drives, and other high-speed switching applications.

Key Features:

  • Low Threshold Voltage: The device is equipped with a logic level threshold voltage, ensuring compatibility with low-voltage drive signals and reducing the need for level-shifting circuitry.
  • High Efficiency: With its TrenchMOS technology, the PHP47NQ10T offers reduced on-state resistance (R<sub>DS(on)), leading to lower conduction losses and improved overall efficiency.
  • High-Speed Switching: The fast switching speed of the PHP47NQ10T minimizes transition losses and is suitable for high-frequency applications.
  • Robust Thermal Performance: The MOSFET is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even at higher temperatures.
  • Enhanced Durability: Built to withstand high energy pulses in the avalanche and commutation modes, this device offers enhanced ruggedness.

Electrical Characteristics:

  • Drain-Source Voltage (V<sub>DSS): 100V
  • Continuous Drain Current (I<sub>D): 47A
  • Power Dissipation (P<sub>D): 160W
  • Gate-Source Voltage (V<sub>GS): ±20V

Applications:

The PHP47NQ10T is versatile and can be used in a range of applications. Its high current and voltage capabilities make it suitable for power supply systems, while its fast switching performance is ideal for use in DC-DC converters, power inverters, and motor control circuits. Additionally, its logic level gate drive enables direct interfacing with microcontrollers, making it a convenient choice for embedded systems and IoT devices.

Conclusion:

The NXP PHP47NQ10T is a robust and efficient solution for modern electronic designs requiring high-performance power switching. Its combination of high-speed operation, logic level compatibility, and durable construction make it a reliable and versatile component for engineers and designers across various industries.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess