EN
  • EN
  • DE

PHP83N03LT

Part No PHP83N03LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 33nC @ 5V
Max Input Capacitance 1660pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 115W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 061496-PHP83N03LT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP83N03LT CAD Model

Description

Introducing the PHP83N03LT Power MOSFET by NXP

The PHP83N03LT is a state-of-the-art Power MOSFET brought to you by NXP Semiconductors, a leader in the industry known for their innovative approach to high-performance semiconductor technologies. This device is designed to meet the rigorous demands of modern electronic circuits, providing a highly efficient power management solution suitable for a variety of applications.

Key Features

  • Low On-Resistance: The PHP83N03LT boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High-Speed Switching: Engineered for fast switching, this MOSFET is an excellent choice for high-frequency power supplies and converters, ensuring minimal switching losses.
  • Enhanced Thermal Performance: With an optimized package design, the PHP83N03LT ensures superior thermal performance, allowing it to operate reliably even under high temperature conditions.
  • Robustness: The device is characterized by its ruggedness and ability to withstand high energy pulses in the avalanche and commutation modes, making it a dependable component for tough electrical environments.

Applications

The versatility of the PHP83N03LT Power MOSFET makes it an ideal choice for a wide range of applications, including:

  • DC/DC converters
  • Switch Mode Power Supplies (SMPS)
  • Motor drives
  • Battery management systems
  • Power management functions in computing and telecommunications

Technical Specifications

With a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 83A, the PHP83N03LT is engineered to handle high power levels with ease. Its threshold voltage (V<sub>GS(th)) is well-calibrated to ensure a low-voltage operation, making it suitable for logic-level gate drive sources.

Quality and Reliability

NXP's commitment to quality is evident in the PHP83N03LT, which undergoes rigorous testing and quality assurance processes to ensure reliability and performance consistency. This Power MOSFET is RoHS compliant and meets the industry's highest standards for environmental safety and sustainability.

Whether you're designing power supplies, managing battery power, or developing high-speed switching applications, the PHP83N03LT from NXP is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess