EN
  • EN
  • DE

PHT11N06LT

Part No PHT11N06LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 4.9A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 4.9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 17nC @ 5V
Max Input Capacitance 1400pF @ 25V
Maximum Gate-Source Voltage ±13V
Power Dissipation (Max) 1.8W (Ta), 8.3W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 5A, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 093348-PHT11N06LT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHT11N06LT CAD Model

Description

The NXP PHT11N06LT is a TrenchMOS™ silicon gate power MOSFET designed to deliver high performance and reliability for a wide range of applications. This particular model is a part of the TrenchMOS transistor logic level FET, which is known for its low threshold voltage and low on-state resistance. The device is optimized for logic level drive, making it highly efficient and suitable for use in various power management tasks.

Key Features

  • Low Threshold Voltage: The PHT11N06LT features a low threshold voltage, enabling it to be driven by logic level voltages. This characteristic makes it ideal for interfacing with microcontrollers and other digital circuits that operate at lower voltages.
  • Low On-State Resistance: This MOSFET offers a low on-state resistance (R<sub>DS(on)), which reduces conduction losses and improves overall efficiency, particularly important in applications where power conservation is critical.
  • High-Speed Switching: The device is designed for fast switching, making it suitable for high-frequency applications. This ensures that the MOSFET can handle the demands of modern digital circuits that require quick transitions.
  • Robust Thermal Performance: The PHT11N06LT is encapsulated in a plastic package which enhances its thermal and mechanical performance. The package is designed to dissipate heat effectively, ensuring the MOSFET operates within safe temperature limits even under high current conditions.

Applications

With its versatile features, the NXP PHT11N06LT MOSFET is ideal for a variety of applications, including:

  • DC to DC conversion
  • Motor control circuits
  • Power management in portable and battery-powered devices
  • Switching regulators
  • Load switching
  • Automotive applications

In summary, the PHT11N06LT from NXP is a high-performance, logic level power MOSFET that offers designers a balance of efficiency, speed, and thermal management. Its low threshold voltage and low on-state resistance make it a preferred choice for energy-sensitive applications while maintaining the robustness required for demanding environments.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4470 $58.1100
315+ $0.3673 $115.6995
490+ $0.3557 $174.2930
675+ $0.3442 $232.3350
870+ $0.3326 $289.3620
1,165+ $0.2980 $347.1700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,200 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess