The NXP PHT4NQ10LT is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor designed for use in fast switching applications. This MOSFET device is a part of NXP's acclaimed TrenchMOS portfolio, which is known for providing low conduction losses and high switching speeds.
Key Features:
- Low Threshold Voltage: The device operates at a low threshold voltage, which makes it suitable for low voltage applications and ensures efficient performance even at reduced gate voltages.
- High-Speed Switching: With its fast switching capabilities, the PHT4NQ10LT is ideal for high-frequency applications, providing improved overall efficiency.
- Standard Level Gate Drive: The MOSFET can be driven at standard gate voltages, making it compatible with most existing circuits and easy to implement in various designs.
- Low On-State Resistance (R<sub>DS(on)): The device boasts a low on-state resistance, which minimizes conduction losses and enhances power efficiency.
- Robust Package: Encased in a SOT223 package, the PHT4NQ10LT is designed for surface mount technology, providing a compact footprint and robustness for PCB assembly.
Applications:
The versatility of the PHT4NQ10LT allows it to be used in a wide range of applications, including:
- DC/DC converters
- Switch Mode Power Supplies (SMPS)
- Motor control circuits
- Power management systems
- Automotive applications
- Load switching
Technical Specifications:
Parameter
Value
Drain-source voltage (V<sub>DS)
100V
Continuous drain current (I<sub>D)
33A
Power dissipation (P<sub>D)
45W
Operating temperature range
-55°C to +175°C
With its robust performance and reliable design, the NXP PHT4NQ10LT MOSFET is a top choice for engineers and designers looking to optimize their power circuitry for efficiency and speed.