The NXP PHT8N06LT is a high-performance, N-channel TrenchMOS™ transistor designed to deliver efficiency and reliability for a wide range of applications. This field-effect transistor (FET) is a part of NXP's acclaimed TrenchMOS portfolio, which is renowned for its low threshold voltage, fast switching speeds, and low on-state resistance. The PHT8N06LT is optimized for use in power management circuits, DC/DC converters, motor control systems, and as a switch in various electronic devices.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The PHT8N06LT boasts an exceptionally low on-state resistance, which minimizes power loss and improves overall efficiency.
- High-Speed Switching: With its fast switching capabilities, this transistor is suitable for high-frequency applications, ensuring minimal transition losses.
- High Power Efficiency: The device's design is tailored for high power efficiency, making it an ideal choice for power-intensive applications.
- Robust Thermal Performance: The PHT8N06LT can handle significant thermal stress, thanks to its superior thermal characteristics and maximum junction temperature of 175°C.
Applications
The versatility of the NXP PHT8N06LT allows it to be utilized in various applications, including:
- DC to DC converters
- Power management systems
- Motor control circuits
- Load switches
- High-efficiency computing and networking
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60 V
Continuous Drain Current (I<sub>D)
8 A
Power Dissipation (P<sub>D)
1.25 W
Operating Temperature Range
-55°C to +175°C
Package
SOT223
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PHT8N06LT is no exception and is rigorously tested to ensure it meets these standards, providing peace of mind for designers and manufacturers alike.