EN
  • EN
  • DE

PHU108NQ03LT

Part No PHU108NQ03LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 75A SOT533
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 16.3nC @ 4.5V
Max Input Capacitance 1375pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 187W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 042122-PHU108NQ03LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHU108NQ03LT CAD Model

Description

The NXP PHU108NQ03LT is a state-of-the-art MOSFET designed for high-efficiency power management applications. This cutting-edge component is part of NXP's portfolio of TrenchMOS™ technology, which is renowned for its low on-state resistance and high switching performance. The PHU108NQ03LT is specifically engineered to meet the rigorous demands of modern electronic devices, providing a reliable and robust solution for power conversion and management.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be driven at lower gate voltages, which is beneficial for battery-operated devices and helps in reducing overall power consumption.
  • High-Speed Switching: With its fast switching capabilities, the PHU108NQ03LT is perfectly suited for applications that require high-speed power switching, such as DC-DC converters, motor drives, and power supplies.
  • Low On-State Resistance (R<sub>DS(on)): The MOSFET boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency.
  • Logic Level Gate Drive: It can be directly driven from logic-level voltages, making it compatible with a wide range of control circuits and microcontrollers without the need for additional level-shifting components.

Applications

The PHU108NQ03LT is versatile and can be used in a variety of applications. Some of the most common applications include:

  • Switching regulators
  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Computing and server power supplies

Reliability and Durability

Designed with reliability in mind, the PHU108NQ03LT operates over a wide temperature range and is encapsulated in a robust package that ensures long-term durability and stability under varying environmental conditions. The device's package is optimized for improved thermal performance, ensuring it can handle high current densities without overheating.

Environmental Compliance

NXP is committed to environmental sustainability. The PHU108NQ03LT is compliant with RoHS and Green Product requirements, making it a suitable choice for eco-friendly designs and applications that require adherence to strict environmental regulations.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess