EN
  • EN
  • DE

PHU66NQ03LT

Part No PHU66NQ03LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 66A SPT533
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 66A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 12nC @ 5V
Max Input Capacitance 860pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 93W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 209953-PHU66NQ03LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHU66NQ03LT CAD Model

Description

The PHU66NQ03LT is a cutting-edge MOSFET product from NXP Semiconductors, renowned for their innovative and reliable semiconductor solutions. This powerful component is designed to meet the rigorous demands of modern electronic circuits, offering high efficiency and performance for a wide range of applications.

Key Features

  • Low Threshold Voltage: The PHU66NQ03LT boasts a low threshold voltage, making it suitable for low voltage applications and ensuring it can be driven by logic-level voltages.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, contributing to better performance and reduced power losses.
  • Low On-Resistance: The device features a low RDS(on), minimizing conduction losses and improving overall efficiency, which is crucial for power management applications.
  • Robust Thermal Performance: The PHU66NQ03LT is encapsulated in a robust package that ensures excellent thermal conduction and allows for higher current carrying capacity.

Applications

The versatility of the PHU66NQ03LT MOSFET makes it suitable for a diverse range of applications. It is commonly used in:

  • DC/DC converters
  • Power management circuits
  • Motor control systems
  • Computing and server power supplies
  • Automotive applications
  • LED lighting solutions

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that exceed industry standards for reliability. The PHU66NQ03LT is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs consistently under varying conditions and throughout its lifespan.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by NXP. The datasheet offers comprehensive information on electrical characteristics, pin configurations, package details, and recommended operating conditions.

In conclusion, the PHU66NQ03LT from NXP is a prime choice for designers looking for a high-performance MOSFET that combines efficiency, speed, and reliability. Whether for power supply, automotive, or industrial applications, this component is engineered to deliver top-notch performance and support innovative electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess