EN
  • EN
  • DE

PJF7992ATW/D1CJ

Part No PJF7992ATW/D1CJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC IMMOBILIZER SECURITY 20TSSOP / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Mounting SMD (SMT)
Base Product Number PJF7992
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935306244118
Standard Package 2,500
Win Source Part Number 981150-PJF7992ATW/D1CJ
Ultra Librarian 3D Model Ultra Librarian PJF7992ATW/D1CJ CAD Model

Description

Introducing the NXP PJF7992ATW/D1CJ Transceiver

The NXP PJF7992ATW/D1CJ is a sophisticated, highly integrated transceiver designed to meet the demanding requirements of automotive Passive Keyless Entry (PKE) and Remote Keyless Entry (RKE) systems. This product is a testament to NXP's commitment to providing advanced solutions for the automotive industry, ensuring both convenience and security for vehicle access systems.

Key Features

  • Multi-Standard Support: The PJF7992ATW/D1CJ supports multiple frequency bands, making it versatile for global applications. It is capable of operating at 315 MHz, 433 MHz, 868 MHz, and 915 MHz, covering the majority of the spectrum used in keyless entry systems around the world.
  • Low Power Consumption: Designed with energy efficiency in mind, the device ensures minimal battery drain, which is critical for the longevity of key fobs and other battery-operated access devices.
  • High Integration: The transceiver includes an integrated voltage regulator, PLL, and a battery level detection circuit, which simplifies the design and reduces the external component count, leading to cost savings and a more reliable end product.
  • Enhanced Security: Security is paramount in access control systems, and the PJF7992ATW/D1CJ offers state-of-the-art encryption and rolling code algorithms to prevent unauthorized access and cloning of the key fob.
  • Flexible Interface: The device features a SPI (Serial Peripheral Interface) for communication with microcontrollers, offering flexibility in design and ease of integration into various automotive systems.

Applications

The NXP PJF7992ATW/D1CJ is ideally suited for a range of applications within the automotive sector, particularly for:

  • Passive Keyless Entry (PKE) systems
  • Remote Keyless Entry (RKE) systems
  • Vehicle Immobilizers
  • Remote Start functions

This transceiver is not only a component but a comprehensive solution for automotive manufacturers looking to enhance user experience through seamless and secure vehicle access. With its robust design and advanced features, the NXP PJF7992ATW/D1CJ is set to become the go-to choice for automotive keyless entry systems.

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2563 $50.7941
17+ $5.9539 $101.2163
27+ $5.7678 $155.7306
36+ $5.5818 $200.9448
47+ $5.3957 $253.5979
63+ $4.8375 $304.7625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess