EN
  • EN
  • DE

PJF7993ATW/C1C

Part No PJF7993ATW/C1C
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case HTSSOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755651-PJF7993ATW/C1C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJF7993ATW/C1C CAD Model

Description

The PJF7993ATW/C1C is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the provision of secure connectivity solutions for embedded applications. This product is part of NXP's renowned portfolio of automotive-grade solutions and is tailored to meet the rigorous demands of the modern automotive industry.

Key Features

  • High Integration: The PJF7993ATW/C1C combines multiple functionalities into a single package, reducing the complexity and the number of components required for automotive designs.
  • Security: With advanced security features, this IC ensures the protection of sensitive data and helps to prevent unauthorized access, making it ideal for applications such as car access systems.
  • Performance: Designed for high-performance applications, the PJF7993ATW/C1C delivers reliable operation under a wide range of environmental conditions, ensuring consistent functionality.
  • Automotive Compliance: Fully compliant with automotive industry standards, this product is built to withstand the harsh conditions typical of automotive environments, including temperature extremes and vibrations.

Applications

The PJF7993ATW/C1C is versatile and can be used in a variety of automotive applications, including:

  • Keyless entry systems
  • Immobilizers
  • Remote start functions
  • Passive keyless entry and start (PKES) systems

Technical Specifications

The IC features a robust design with the following technical specifications:

  • Supply Voltage Range: 5.5V to 27V
  • Operating Temperature Range: -40°C to 125°C
  • Packaging: Delivered in a compact package suitable for automated assembly processes

Quality and Reliability

NXP's commitment to quality and reliability is reflected in the PJF7993ATW/C1C. It undergoes rigorous testing and quality assurance measures to ensure it meets the high standards expected by automotive manufacturers. Customers can trust in the durability and performance of this IC for their critical automotive applications.

For more detailed information about the PJF7993ATW/C1C, including datasheets, technical documents, and support resources, customers can visit the NXP Semiconductors website or contact their sales representatives.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3872 $63.8720
23+ $5.2414 $120.5522
35+ $5.0774 $177.7090
48+ $4.9134 $235.8432
61+ $4.7494 $289.7134
82+ $4.2585 $349.1970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess