EN
  • EN
  • DE

PK10X128VMD100

Part No PK10X128VMD100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 128KB FLASH 144MAPBGA / ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 144-MAPBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K10
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 37x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Base Product Number PK10
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Win Source Part Number 1346494-PK10X128VMD100
Ultra Librarian 3D Model Ultra Librarian PK10X128VMD100 CAD Model

Description

The PK10X128VMD100 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to deliver high performance and reliability for a wide range of applications. This MCU is part of the Kinetis K series, which is well-known for its energy efficiency, robust security features, and versatile connectivity options.

Key Features

  • Core: ARM Cortex-M4 core with a clock speed of up to 100 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Includes 128 KB of flash memory and 16 KB of SRAM, offering ample space for complex applications and data storage.
  • Connectivity: Features various communication interfaces such as I2C, SPI, UART, and USB, ensuring flexible connection options for peripherals and other devices.
  • Analog Modules: Comes with multiple analog components including ADCs, DACs, and analog comparators, making it ideal for applications requiring precise analog signal processing.
  • Timers and Control: Equipped with a range of timers, PWM modules, and other control mechanisms to support complex timing and control operations.
  • Security: Boasts advanced security features to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Designed with NXP's energy-saving technologies, allowing for extended operation in power-sensitive applications.

Applications

The versatility of the PK10X128VMD100 makes it suitable for an array of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, Internet of Things (IoT) devices, and medical equipment. Its robust feature set enables developers to create sophisticated systems that require real-time processing, connectivity, and enhanced security measures.

Development Support

NXP provides comprehensive development support for the PK10X128VMD100 with software development kits (SDKs), reference designs, and a developer community. This ensures that engineers can quickly bring their products to market while taking full advantage of the MCU's capabilities.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess