EN
  • EN
  • DE

PK60DN512VLQ10

Part No PK60DN512VLQ10
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description MCU 32-bit K60 ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Halogen Free Halogen Free
Interface CAN, Ethernet, I2C, I2S, SPI, UART, USB
Max Frequency 100 MHz
Maximum Operating Temperature 105 °C
Memory Size 512 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 144
Number of Timers/Counters 15
Radiation Hardening No
RAM Size 128 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1085367-PK60DN512VLQ10
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PK60DN512VLQ10 CAD Model

Description

Product Overview: NXP PK60DN512VLQ10 Microcontroller

The NXP PK60DN512VLQ10 is a high-performance microcontroller unit (MCU) that is part of NXP's Kinetis K60 family, designed for a wide range of applications. This 32-bit MCU is built around an ARM Cortex-M4 core, which provides an excellent balance between power consumption and processing capability, making it an ideal choice for industrial control, medical devices, and smart metering applications.

Key Features

  • CPU: ARM Cortex-M4 running at up to 100 MHz, with Floating Point Unit (FPU), delivering high computational performance and efficient data processing.
  • Memory: Comes equipped with 512 KB of flash memory and 128 KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Features a variety of communication interfaces, including Ethernet, USB OTG, CAN, and multiple serial communication options (UART, SPI, I2C).
  • Analog Modules: Integrated analog modules with multiple 16-bit ADCs, DACs, and analog comparators, supporting precise signal acquisition and control.
  • Timers: A rich set of timers including PWM, PIT, PDB, and an RTOS timer for complex timing operations and motor control.
  • Security: Advanced security features such as hardware encryption support and a random number generator to ensure data protection and secure communications.

Package and Temperature Range

The PK60DN512VLQ10 is offered in a 144-LQFP package, which is optimized for space-constrained applications. It operates within an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Development Support

NXP supports the PK60DN512VLQ10 with a comprehensive suite of development tools, including the MQX real-time operating system, software libraries, and development boards. This extensive support accelerates the development process and helps bring products to market faster.

Whether you're developing applications requiring significant processing power, advanced connectivity, or robust security, the NXP PK60DN512VLQ10 microcontroller offers a versatile and reliable solution to meet your design needs.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess