EN
  • EN
  • DE
  • IT

PK61FN1M0VMD15

Part No PK61FN1M0VMD15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144MAPBGA / ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 150MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K60
Package Box
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 95
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 53x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Base Product Number PK61
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346400-PK61FN1M0VMD15
Ultra Librarian 3D Model Ultra Librarian PK61FN1M0VMD15 CAD Model

Description

Introducing the NXP PK61FN1M0VMD15 Microcontroller

The NXP PK61FN1M0VMD15 is a state-of-the-art microcontroller unit (MCU) that offers a perfect blend of power efficiency, performance, and advanced features for a wide range of applications. This product is part of NXP's Kinetis K series, which is known for its robust ARM Cortex-M4 cores, providing users with an excellent platform for embedded systems requiring sophisticated control and connectivity features.

Core Features

  • High-Performance ARM Cortex-M4 Core: At the heart of the PK61FN1M0VMD15 is an ARM Cortex-M4 core with a clock speed of up to 150 MHz, delivering the computational power needed for complex tasks and algorithms.
  • Large Memory Capacity: With 1MB of flash memory and 256KB of RAM, this MCU can handle large codebases and support substantial data buffering, making it suitable for intricate applications.
  • Rich Set of Peripherals: The device comes with a comprehensive range of peripherals, including multiple serial communication interfaces, analog-to-digital converters (ADCs), and timers, ensuring versatility in system design.
  • Enhanced Security Features: Security is a priority in modern electronics, and the PK61FN1M0VMD15 addresses this with features such as secure boot, cryptographic acceleration, and a random number generator.

Connectivity and Integration

The PK61FN1M0VMD15 is equipped with various connectivity options, including Ethernet, USB, CAN, and SPI, allowing for easy integration into existing networks and systems. This makes it an ideal choice for industrial automation, IoT devices, and complex control systems that require reliable communication.

Energy Efficiency

Energy efficiency is crucial for battery-operated and power-sensitive applications. The NXP PK61FN1M0VMD15 addresses this need with its low-power modes and efficient architecture, ensuring that power consumption is kept to a minimum without compromising performance.

Development Support

NXP supports developers with a comprehensive suite of software and hardware tools, including the MCUXpresso SDK and IDE, to streamline the development process. This support, along with extensive documentation and a robust community, makes the PK61FN1M0VMD15 an accessible and powerful choice for professional developers and hobbyists alike.

Whether you're designing an advanced industrial control system, a sophisticated medical device, or an innovative consumer product, the NXP PK61FN1M0VMD15 microcontroller provides the performance, features, and reliability you need to bring your vision to life.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess