EN
  • EN
  • DE

PK61FX512VMD12

Part No PK61FX512VMD12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 512KB FLASH 144MAPBGA / ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-MAPBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K60
Package Box
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 95
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 53x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Base Product Number PK61
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346440-PK61FX512VMD12
Ultra Librarian 3D Model Ultra Librarian PK61FX512VMD12 CAD Model

Description

NXP PK61FX512VMD12 Microcontroller

The NXP PK61FX512VMD12 is a high-performance microcontroller unit (MCU) designed to cater to the demanding requirements of automotive and industrial applications. It is part of the Kinetis K series, which is known for its exceptional efficiency, processing power, and robust feature set. This MCU is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and computational capability.

With a clock speed of up to 120 MHz, the PK61FX512VMD12 delivers the processing power needed for complex tasks without sacrificing power consumption. It comes equipped with 512 KB of flash memory and 128 KB of RAM, providing ample space for application code and data storage. The MCU's flash memory is designed for high reliability and fast access times, which is crucial for real-time applications.

Connectivity is a strong suit for this product, featuring multiple communication interfaces such as CAN, UART, SPI, and I2C, enabling it to interface with a wide range of peripherals and other microcontrollers. Additionally, it supports USB 2.0 full-speed and low-speed operation, making it suitable for various USB-based applications.

The PK61FX512VMD12 also boasts a rich set of analog and digital peripherals. It includes a 16-bit analog-to-digital converter (ADC) with high precision and speed, as well as a 12-bit digital-to-analog converter (DAC) for accurate analog signal generation. The MCU also offers a variety of timers, watchdogs, and a real-time clock for time-sensitive operations.

For security-conscious applications, the PK61FX512VMD12 provides features such as a hardware random-number generator and a cryptographic acceleration unit, which are essential for secure data encryption and decryption. The MCU also has a memory protection unit (MPU) to enhance software reliability and prevent unauthorized access to memory regions.

Designed for versatility, the PK61FX512VMD12 is available in a 144-pin MAPBGA package, which is suitable for space-constrained applications while still providing numerous I/O options. With its low power consumption modes, including multiple sleep and power-down modes, this MCU can significantly extend the battery life of portable devices.

Overall, the NXP PK61FX512VMD12 is a powerful and flexible microcontroller that is well-suited for a wide range of applications that require high-speed processing, advanced connectivity, and robust security features.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess