EN
  • EN
  • DE

PK70FN1M0VMJ12

Part No PK70FN1M0VMJ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-Bit/64-Bit K70 ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 256-Pin MAP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MAPBGA
Core Architecture ARM
Data Bus Width 32 b
Frequency 120 MHz
Interface CAN, EBI/EMI, Ethernet, I2C, I2S, SCI, SPI, UART, USB
Lead Free Yes
Max Frequency 120 MHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 1 MB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of I/Os 192
Number of Pins 256
Number of Timers/Counters 23
Oscillator Type External
Peripherals DMA, I2C, POR, PWM, WDT
Radiation Hardening No
RAM Size 128 kB
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1085369-PK70FN1M0VMJ12
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PK70FN1M0VMJ12 CAD Model

Description

The PK70FN1M0VMJ12 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of modern embedded applications. This powerful MCU is part of the Kinetis K70 family, which is renowned for its high performance, reliability, and rich set of features.

Key Features

  • Core: At the heart of the PK70FN1M0VMJ12 is an ARM Cortex-M4 core, which runs at a speed of up to 120 MHz, delivering the computational power required for intensive tasks.
  • Memory: It boasts an impressive 1MB of flash memory and 128KB of SRAM, providing ample space for complex programs and data storage.
  • Graphics LCD Controller: The MCU includes a built-in graphics LCD controller, enabling the creation of visually rich user interfaces for applications that require a graphical display.
  • Connectivity: With multiple communication interfaces such as Ethernet, USB, CAN, and I2S, the PK70FN1M0VMJ12 offers excellent connectivity options for a wide range of devices and peripherals.
  • Analog Modules: It comes equipped with analog modules, including high-resolution ADCs and DACs, providing precise analog signal processing capabilities.
  • Security: The device features advanced security options like encryption, secure boot, and a random number generator to ensure data safety and integrity.
  • Low Power: Designed with energy efficiency in mind, it supports multiple power-saving modes, making it ideal for battery-operated devices.

Applications

The versatility of the PK70FN1M0VMJ12 makes it suitable for a wide range of applications, including industrial control systems, medical devices, smart home automation, and portable instrumentation. Its robust feature set ensures that developers have the necessary tools to create innovative and responsive products that meet the growing demands of the technology landscape.

Conclusion

In conclusion, the NXP PK70FN1M0VMJ12 MCU is a powerful and flexible solution that brings together performance, connectivity, and security. Whether you're designing a complex industrial system or an interactive consumer product, this MCU provides a solid foundation for your embedded projects.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess