The NXP PMBD7100 is a high-performance Schottky barrier diode that offers excellent switching behavior and a low forward voltage drop. Designed for high-efficiency applications, this diode is a perfect choice for a wide range of electronic circuits, including power supply, converter, and high-frequency inverters.
Key Features
- Low Forward Voltage: The PMBD7100 boasts a low forward voltage drop, which enhances the overall efficiency of the application it is used in by reducing power losses during conduction.
- High Surge Current Capability: This diode is capable of handling high surge currents, making it ideal for applications that experience transient overvoltages.
- Fast Switching Speed: With its fast switching action, the PMBD7100 minimizes switching losses and is suitable for high-frequency operations.
- Low Capacitance: The diode's low capacitance is beneficial for high-speed switching applications and reduces noise in the circuit.
- Temperature Resistant: It operates reliably over a wide temperature range, ensuring stable performance in varying environmental conditions.
Applications
The PMBD7100 is versatile and can be used in various applications, including:
- DC-DC converters
- AC-DC power supplies
- LED lighting systems
- High-frequency inverters
- Automotive applications
- Reverse polarity protection
Product Specifications
Parameter
Value
Package
SOD123
Average Rectified Current
1 A
Peak Reverse Voltage
100 V
Forward Voltage Drop
0.87 V at 1 A
Operating Temperature Range
-65°C to +150°C
With its robust design and superior electrical characteristics, the NXP PMBD7100 Schottky barrier diode is an excellent choice for designers looking to enhance the performance and reliability of their electronic products.