EN
  • EN
  • DE
  • IT

PMBFJ308

Part No PMBFJ308
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V 250MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 25V
Drain-Source Breakdown Voltage 25V
Current - Drain (Idss) @ Vds (Vgs=0) 12mA @ 10V
Voltage - Cutoff (VGS off) @ Id 1V @ 1μA
Max Input Capacitance 5pF @ 10V
Resistance - RDS(On) 50 Ohm
Maximum Power Dissipation 250mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 210182-PMBFJ308
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBFJ308 CAD Model

Description

The NXP PMBFJ308 is a high-performance JFET (Junction Field Effect Transistor) designed to offer a robust solution for a variety of electronic applications. This particular JFET is well-suited for analog switches, choppers, commutators, and amplifiers, providing designers with a versatile component that delivers reliable performance.

The PMBFJ308 boasts a unique set of features that make it an ideal choice for applications requiring low power consumption and high input impedance. With its n-channel configuration, it provides a high cutoff frequency and a low noise figure, which is essential for sensitive audio and RF applications. These characteristics ensure that signals are processed with minimal distortion and interference, maintaining signal integrity and quality.

Key Features:

  • High Input Impedance: This JFET offers a high input impedance, which minimizes the loading effect on preceding stages of a circuit, making it perfect for impedance buffering applications.
  • Low Noise: The PMBFJ308 is designed to have a low noise figure, which is particularly important in audio and RF applications where signal clarity is paramount.
  • High Cutoff Frequency: Its high cutoff frequency makes it suitable for high-speed switching applications, allowing it to handle fast signal transitions with ease.
  • Low Power Consumption: With its efficient design, the PMBFJ308 operates with low power consumption, making it ideal for battery-powered devices and energy-saving applications.
  • Surface-Mount Package: The device comes in a small SOT23 package, which is suitable for automated assembly processes and helps in saving valuable board space.

The NXP PMBFJ308 is a testament to NXP's commitment to providing high-quality semiconductor products. Whether you're designing sophisticated audio equipment, sensitive measurement instruments, or efficient communication devices, the PMBFJ308 is a reliable and efficient choice that can help enhance system performance and longevity.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V TO18 / JFET P-Channel 30 V 300 mW Through Hole TO-18 (TO-206AA)
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO236AB
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.4554
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Lowest to $0.1351
ON Semiconductor
JFET N-CH 25V TO92
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V 50MA 3CPH
Lowest to $0.3033

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess