EN
  • EN
  • DE
  • IT

PMBFJ309

Part No PMBFJ309
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description N-channel silicon field-effect transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238884-PMBFJ309
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBFJ309 CAD Model

Description

The PMBFJ309 from NXP Semiconductors is a high-performance, N-channel silicon junction field-effect transistor (JFET) that is designed to offer low noise performance with high gain. This JFET is particularly well-suited for RF amplifiers, mixers, and oscillators, providing designers with a reliable component for use in VHF and UHF applications.

Key Features

  • Low Noise Figure: The PMBFJ309 boasts an extremely low noise figure, making it an excellent choice for sensitive RF applications where signal integrity is paramount.
  • High Gain: With its high gain characteristics, this JFET can amplify weak signals without significant loss of quality, ensuring strong performance in a variety of circuit configurations.
  • High-Frequency Performance: Optimized for high-frequency operations, the PMBFJ309 is ideal for use in applications up to the UHF spectrum.
  • Low Leakage Current: The device exhibits very low leakage current, which improves the overall efficiency of the circuit and reduces power consumption.
  • Compact SOT23 Package: The transistor comes in a small SOT23 package, which is suitable for space-constrained applications and allows for high-density PCB layouts.

Applications

The PMBFJ309 is versatile and can be used in a wide range of applications, including:

  • Low noise RF amplifiers
  • High-frequency oscillators
  • RF mixer circuits
  • VHF/UHF amplification
  • Communication systems

Technical Specifications

Some of the technical specifications of the PMBFJ309 include:

  • Drain-Source Voltage (Vds): 25 V
  • Gate-Source Voltage (Vgs): 25 V
  • Drain Current (Id): 10 mA
  • Power Dissipation (Pd): 300 mW
  • Operating Temperature Range: -55°C to +150°C

Overall, the NXP PMBFJ309 JFET is a reliable and efficient choice for designers looking to enhance their RF circuitry with a component that offers both low noise and high-frequency performance.

You May Also Be Interested in

NEC
N-CHANNEL SMALL SIGNAL / JFET N-Channel 10 mA 100 W Surface Mount 3pXSOF03
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 35V TO92
Lowest to $0.1216
ON Semiconductor
JFET N-CH 30V 0.225W SOT23 / JFET
Lowest to $0.0759
Vishay
JFET N-CH 30V TO206AC
Lowest to $125.3175
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.1025

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess