EN
  • EN
  • DE
  • IT

MMBF4393LT1

Part No MMBF4393LT1
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 30V 0.225W SOT23 / JFET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Series *
Package Cut Tape (CT)
Product Status Obsolete
Base Product Number MMBF43
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 813296-MMBF4393LT1
Ultra Librarian 3D Model Ultra Librarian MMBF4393LT1 CAD Model

Description

The ON Semiconductor MMBF4393LT1 is a high-performance N-Channel JFET (Junction Field Effect Transistor) designed for analog switching and amplifier applications. This device is a part of ON Semiconductor's extensive FET product line, offering superior switching speeds, high input impedance, and low leakage current. It is engineered to deliver consistent performance for a range of electronic circuits.

Key Features

  • Channel Type: N-Channel – suitable for forming the conductive channel of a field-effect transistor where the majority charge carriers are electrons.
  • Drain-Source Voltage (V<sub>DS): The MMBF4393LT1 can handle a maximum drain-source voltage of up to 30V, providing a wide operating range for various circuit designs.
  • Gate-Source Voltage (V<sub>GS): It features a gate-source voltage of -30V, ensuring stable operation even under high-voltage conditions.
  • Continuous Drain Current (I<sub>D): The device supports a continuous drain current of 50mA, adequate for low-power applications and signal processing.
  • Low Leakage Current: Exhibits a low leakage current, maintaining energy efficiency and reducing power loss in the system.
  • High Input Impedance: The high input impedance minimizes the loading effect on preceding stages, making it ideal for amplifier circuits.
  • Fast Switching Speed: With its fast switching capabilities, the MMBF4393LT1 is optimal for high-speed switching applications.
  • Package: Comes in a compact SOT-23 surface-mount package, which is suitable for space-constrained applications and allows for efficient PCB layout design.

Applications

The ON Semiconductor MMBF4393LT1 is versatile and can be used in a wide variety of applications, including but not limited to:

  • Analog switches
  • Choppers
  • Commutators
  • Low-noise amplifiers
  • Audio amplifiers
  • Buffer amplifiers
  • Sample and hold circuits
  • Current source and sink circuits

ON Semiconductor's commitment to quality ensures that the MMBF4393LT1 meets the requirements for reliability and performance in professional electronic equipment. Whether for industrial, commercial, or consumer use, this N-Channel JFET is a solid choice for designers looking for a dependable and efficient component.

You May Also Be Interested in

ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Lowest to $0.1351
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $71.7600
ON Semiconductor
JFET N-CH 25V 50MA 3CPH
Lowest to $0.3033
ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.4554
Microchip Technology
JFET P-CH 30V TO18 / JFET P-Channel 30 V 300 mW Through Hole TO-18 (TO-206AA)
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
NEC
N-CHANNEL SMALL SIGNAL / JFET N-Channel 10 mA 100 W Surface Mount 3pXSOF03
Need more? Email Us
ON Semiconductor
SS SOT23 JFET NPN SPCL / JFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0759 $56.1660
1,575+ $0.0711 $111.9825
2,450+ $0.0687 $168.3150
3,505+ $0.0640 $224.3200
4,555+ $0.0615 $280.1325
5,685+ $0.0591 $335.9835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 889,320 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess