EN
  • EN
  • DE

PMBS3906

Part No PMBS3906
Manufacturer NXP / Nexperia
Description PNP general purpose transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238888-PMBS3906
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMBS3906
Introduction Date March 17, 1997
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PMBS3906 CAD Model

Description

The PMBS3906 is a versatile PNP bipolar junction transistor (BJT) from NXP Semiconductors, designed for general-purpose applications. This particular component is known for its reliability and efficiency, making it a preferred choice for a wide range of electronic circuits. It is commonly used in switching and amplification applications due to its favorable characteristics.

Key Features

  • Low Current: The PMBS3906 is designed to handle low current applications, with a maximum collector current (Ic) of -200 mA, making it suitable for small signal processing.
  • High Voltage: It supports a collector-base voltage (VCBO) of -40V, ensuring stable performance in circuits with higher voltage requirements.
  • Energy Efficiency: With a low collector-emitter saturation voltage, this transistor ensures minimal power loss in the form of heat, leading to increased energy efficiency in electronic devices.
  • Small Package: The device comes in a small SOT23 plastic package, which is ideal for space-constrained applications and helps in reducing the overall size of the electronic product.
  • Compatibility: Its compatibility with automatic insertion equipment makes it easy to integrate into mass-produced electronic boards, providing cost-effective solutions for manufacturers.

Applications

The PMBS3906 can be used in a variety of applications due to its general-purpose nature. Some common uses include:

  • Signal processing
  • Switching circuits
  • Linear amplification stages
  • Power management modules
  • Audio amplifiers
  • Driver stages in hi-fi systems and televisions

Technical Specifications

Parameter Value Collector-Base Voltage (VCBO) -40V Collector-Emitter Voltage (VCEO) -40V Emitter-Base Voltage (VEBO) -5V Collector Current (Ic) -200mA Collector-Emitter Saturation Voltage Low Package Type SOT23

Whether you are designing a consumer electronic device, an audio system, or managing power within an embedded system, the PMBS3906 from NXP offers the performance and reliability needed for your general-purpose transistor requirements.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3,850+ $0.0150 $57.7500
8,200+ $0.0141 $115.6200
12,715+ $0.0136 $172.9240
18,185+ $0.0127 $230.9495
23,810+ $0.0122 $290.4820
29,705+ $0.0117 $347.5485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 486,800 pieces
MOQ: 3850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess