EN
  • EN
  • DE

PMBT2907ADLTRPMBT2907ADLTR

Part No PMBT2907ADLTRPMBT2907ADLTR
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959220-PMBT2907ADLTRPMBT2907ADLTR
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMBT2907ADLTRPMBT2907ADLTR CAD Model

Description

The NXP PMBT2907ADLTRPMBT2907ADLTR is a high-quality PNP transistor that is designed for a wide range of applications requiring low power dissipation and moderate current handling capabilities. This semiconductor device is part of NXP's extensive portfolio of transistors, which are known for their reliability and performance.

Key Features

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): -60V
  • Collector-Base Voltage (VCBO): -60V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -600mA
  • Power Dissipation (Pd): 250mW
  • DC Current Gain (hFE): 100 to 300
  • Operating Junction Temperature Range: -65°C to +150°C
  • Package: SOT-23-3

Applications

The PMBT2907ADLTRPMBT2907ADLTR is suitable for a variety of electronic circuits and is commonly used in amplification and switching applications. Its small footprint and low power consumption make it an excellent choice for portable and battery-powered devices. It is also used in signal processing, power management, and other general-purpose applications where a PNP transistor is required.

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, and the PMBT2907ADLTRPMBT2907ADLTR is manufactured to the highest standards. It is designed to provide stable and consistent performance, ensuring long-term reliability for the end-user. Whether for industrial, commercial, or consumer electronics, this transistor is engineered to meet the demands of a wide array of applications.

Environmental Compliance

The PMBT2907ADLTRPMBT2907ADLTR transistor is compliant with RoHS directives, indicating that it is manufactured with a commitment to environmental responsibility. It is free from harmful substances such as lead, mercury, and cadmium, making it a safer choice for both the environment and consumers.

You May Also Be Interested in

Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess