EN
  • EN
  • DE

PMBT3904/T1A

Part No PMBT3904/T1A
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP SWITCHING TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series *
Win Source Part Number 004383-PMBT3904/T1A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBT3904/T1A CAD Model

Description

Product Overview: PMBT3904/T1A - NXP Semiconductors

The PMBT3904/T1A by NXP Semiconductors is a small-signal, general-purpose, NPN bipolar junction transistor (BJT) that comes in a compact SOT23 plastic package. This transistor is specifically designed to meet the stringent requirements of automated assembly processes, making it a perfect choice for mass-production environments. It is widely used in a variety of applications ranging from switching to amplification due to its versatile characteristics.

With its low current consumption and high voltage capacity, the PMBT3904/T1A is suitable for diverse applications. It is capable of handling continuous collector currents up to 200 mA, which makes it ideal for driving small loads. The device also features a collector-emitter voltage (Vceo) of 40V, ensuring stable operation even in circuits with higher operating voltages.

The PMBT3904/T1A is known for its high gain-bandwidth product, which is typically 300 MHz, providing excellent amplification characteristics for a wide range of frequencies. This makes it suitable for RF and high-speed signal processing applications where a quick response is essential. Additionally, the device has a low noise figure, which is beneficial in audio and signal amplification circuits where clarity and signal integrity are crucial.

This transistor also exhibits good linearity, which means it maintains its amplification efficiency across a broad range of input signals. Its fast switching times, characterized by a low storage time, allow it to be used in digital and switching applications where speed is a critical parameter.

NXP's PMBT3904/T1A is also characterized by its robustness and reliability. It can operate over a wide temperature range, making it suitable for industrial and automotive environments where temperatures can fluctuate significantly. Furthermore, the device's SOT23 package is not only space-saving but also offers good thermal performance, ensuring the transistor remains cool during operation.

In summary, the PMBT3904/T1A is a highly versatile, reliable, and efficient NPN transistor that caters to a wide array of electronic applications. Its compact form factor, combined with its excellent electrical characteristics, makes it a popular choice among engineers and designers for both prototyping and large-scale production.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9762 $59.2860
75+ $1.6216 $121.6200
115+ $1.5708 $180.6420
155+ $1.5200 $235.6000
200+ $1.4692 $293.8400
265+ $1.3179 $349.2435
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess