EN
  • EN
  • DE

PMBT3904D

Part No PMBT3904D
Manufacturer NXP / Nexperia
Description NPN switching double transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238892-PMBT3904D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBT3904D CAD Model

Description

The NXP PMBT3904D is a small-signal, general-purpose NPN bipolar junction transistor (BJT) designed for a wide range of applications. Known for its high efficiency and reliability, it is a popular choice among engineers and designers for use in amplification and switching applications. This transistor is particularly well-suited for mobile devices, and portable electronics due to its small size and low power consumption.

Key Features

  • Package: The PMBT3904D comes in a small SOT-23 plastic package, which is ideal for automated surface-mount assembly and allows for high-density PCB designs.
  • Configuration: It features a dual NPN configuration which provides matched pair transistors, making it suitable for differential amplification schemes with excellent parameter tracking.
  • Voltage Ratings: The device supports a maximum collector-emitter voltage (Vceo) of 40V, enabling it to handle moderate voltage applications efficiently.
  • Current Handling: It can handle continuous collector currents (Ic) up to 200mA, making it capable of driving small loads directly.
  • Transition Frequency: With a high transition frequency (fT) of 300MHz, the PMBT3904D is an excellent choice for RF and high-speed signal processing tasks.
  • Low Noise: It exhibits low noise figures, which is crucial for sensitive audio and RF applications.

Applications

The NXP PMBT3904D is versatile and can be used in a variety of circuits. Common applications include:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers
  • Switching loads in power management circuits
  • RF amplification in wireless communication devices
  • Analog and digital signal processing

As an industry-standard component, the PMBT3904D is recognized for its performance and is a staple in electronic component libraries. Whether you're designing a new circuit or replacing an existing transistor in a repair job, the PMBT3904D is a reliable and cost-effective choice that does not compromise on quality.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1201 $60.7206
14+ $8.3033 $116.2462
22+ $8.0446 $176.9812
30+ $7.7847 $233.5410
39+ $7.5248 $293.4672
52+ $6.7464 $350.8128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess