PMBT3906 T2A - NXP Bipolar Transistors
The PMBT3906 T2A is a high-quality bipolar junction transistor (BJT) from NXP Semiconductors, designed for general-purpose switching and amplification applications. This product is a part of NXP's extensive range of discrete semiconductor components, which are known for their reliability and performance in various electronic circuits.
The PMBT3906 T2A is a PNP transistor, which means it primarily conducts when a small current flows through the transistor's base to its emitter. This device is housed in a small SOT23 plastic package, making it suitable for space-constrained applications. The compact form factor does not compromise its electrical performance, allowing for integration into a wide array of electronic devices.
Key Features:
- Type: PNP switching transistor
- Package: SOT23
- Collector-Emitter Voltage (Vceo): 40V
- Collector Current (Ic): 200 mA
- Power Dissipation (Pd): 300 mW
- DC Current Gain (hFE): 100-300 at Ic = 10 mA
- Transition Frequency (fT): 100 MHz
- Operating Junction Temperature Range: -65°C to +150°C
- Moisture Sensitivity Level (MSL): 1
With its ability to handle moderate power levels and its high current gain, the PMBT3906 T2A is a versatile component suitable for a variety of electronic applications. Whether it's for signal amplification in audio devices, driving loads in power management circuits, or acting as a switch in digital logic circuits, this transistor is a reliable choice for design engineers.
Furthermore, NXP's PMBT3906 T2A is characterized by its low leakage current and low saturation voltage, which ensures efficient operation and minimizes power loss. The component's robustness is backed by NXP's commitment to quality, ensuring that it performs consistently even under challenging environmental conditions.
For designers and hobbyists alike, the PMBT3906 T2A offers a balance of performance, power handling, and size, making it an essential part of any electronic component library. Its industry-standard footprint ensures compatibility with most PCB designs, simplifying the design process and accelerating time to market for new products.