EN
  • EN
  • DE

PMBT4403/DLTR

Part No PMBT4403/DLTR
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description PMBT4403 - PNP SWITCHING TRANSIS / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 505962-PMBT4403/DLTR
Ultra Librarian 3D Model Ultra Librarian PMBT4403/DLTR CAD Model

Description

NXP PMBT4403/DLTR - High-Performance PNP Transistor

The NXP PMBT4403/DLTR is a high-quality PNP bipolar junction transistor (BJT) that is designed for general-purpose switching and amplification applications. This versatile component is a crucial building block in modern electronic circuits, offering a blend of reliability and performance that is well-suited for a wide range of applications. Manufactured by NXP Semiconductors, a leader in the industry, this transistor is engineered to meet the stringent requirements of both commercial and industrial electronic devices.

Key Features

  • Transistor Polarity: PNP - suitable for use in the negative side of the circuit.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding up to 40V, providing a good margin for various circuit designs.
  • Collector Current (Ic): A continuous collector current of up to 600 mA, making it ideal for moderate power applications.
  • DC Current Gain (hFE): High hFE value, ensuring efficient current amplification in the circuit.
  • Power Dissipation (Pd): Adequate power dissipation capacity for a wide range of operating conditions.
  • Operating Temperature Range: Designed to work optimally within a broad temperature range, ensuring reliability in various environments.
  • Package: Supplied in a small, surface-mount SOT23 package, ideal for compact PCB designs.

Applications

The PMBT4403/DLTR transistor is suitable for an array of applications including, but not limited to:

  • Signal processing
  • Power management
  • Linear amplification and switching
  • Driver stages in audio amplifiers
  • Control systems
  • Telecommunication circuits

The NXP PMBT4403/DLTR transistor is a testament to NXP's commitment to providing high-performance components that serve as the backbone of modern electronics. Whether you're designing consumer electronics, industrial control systems, or sophisticated communication devices, this PNP transistor is engineered to deliver consistent performance and reliability.

Quality and Reliability

NXP Semiconductors ensures that each PMBT4403/DLTR transistor meets rigorous quality standards. This component is a result of high-precision manufacturing processes and thorough testing procedures, which guarantee that you receive a product that performs to your expectations right out of the box. With the PMBT4403/DLTR, designers and engineers can build their circuits with confidence, knowing they have chosen a component from a trusted source in the semiconductor industry.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1,495+ $0.0387 $57.8565
3,640+ $0.0318 $115.7520
5,620+ $0.0309 $173.6580
7,755+ $0.0298 $231.0990
10,000+ $0.0289 $289.0000
13,395+ $0.0259 $346.9305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess