EN
  • EN
  • DE

PMBT9013

Part No PMBT9013
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 350601-PMBT9013
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBT9013 CAD Model

Description

The NXP PMBT9013 is a high-speed switching transistor that is designed to cater to the demanding requirements of modern electronic circuits. This small-signal transistor is part of NXP's portfolio of bipolar junction transistors (BJTs) which are known for their reliability and performance.

Key Features

  • High-Speed Switching: The PMBT9013 is optimized for high-speed switching applications, making it an ideal choice for high-frequency signal processing.
  • Low Voltage Operation: With a maximum V<sub>CEO of 15V, it operates effectively at low voltages, which helps to reduce power consumption in electronic devices.
  • High Current Capacity: It can handle continuous collector currents up to 500 mA, allowing it to drive moderate loads.
  • SOT23 Package: Encased in a compact SOT23 package, the PMBT9013 is suitable for use in space-constrained applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -65°C to +150°C, ensuring stability across various environmental conditions.

Applications

The NXP PMBT9013 transistor is versatile and can be used in a wide array of applications. Its high-speed switching capability makes it suitable for:

  • Telecommunication circuits
  • Switching power supplies
  • Motor control drivers
  • Inverter circuits
  • Signal amplification

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, known for its commitment to quality and reliability. The PMBT9013 is manufactured with rigorous standards to ensure it meets the high-quality benchmarks set by NXP. Users can expect consistent performance and durability from this high-speed switching transistor.

Environmental Compliance

In addition to its technical prowess, the PMBT9013 is also designed with environmental considerations in mind. It is RoHS compliant, ensuring that it adheres to strict regulations on hazardous substances and is suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess