EN
  • EN
  • DE

2SC4853A-4-TL-E

Part No 2SC4853A-4-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN BIPO 15MA 6V MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 6V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 2.6dB to 1.9dB @ 1GHz
Gain 7dB to 10.5dB @ 1GHz
Maximum Power Dissipation 90mW
Typical Gain (hFE) (Min) 90 @ 1mA, 1V
Maximum Current Collector 15mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-MCP
Win Source Part Number 197541-2SC4853A-4-TL-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC4853A-4-TL-E CAD Model

Description

2SC4853A-4-TL-E Transistor by ON Semiconductor

The 2SC4853A-4-TL-E is a high-performance NPN bipolar transistor developed by ON Semiconductor, a leader in energy-efficient innovations. This transistor is designed for general-purpose amplifier applications and is well-suited for various electronic circuits due to its versatility and reliability.

Key Features

  • High Current Gain Bandwidth Product: With an excellent frequency response, this transistor is capable of amplifying signals with minimal distortion, making it ideal for audio amplification and high-frequency applications.
  • Low Collector-Emitter Saturation Voltage: The low saturation voltage ensures efficient operation with minimal power loss, which is crucial for battery-powered devices and energy-saving applications.
  • High Collector Current: It can handle a substantial amount of current, enabling it to drive larger loads when necessary.
  • Compact Surface-Mount Package: The 2SC4853A-4-TL-E comes in a small surface-mount package, making it suitable for space-constrained applications and modern compact electronic assemblies.

Applications

This ON Semiconductor transistor is highly versatile and can be used in a wide array of applications, including:

  • Audio Amplifiers
  • Signal Processing
  • Switching Circuits
  • Power Management Solutions
  • Consumer Electronics
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The 2SC4853A-4-TL-E transistor is manufactured with the highest standards, ensuring consistent performance and longevity. Engineers and designers can rely on this component for their critical designs, with the assurance that it will perform as expected across various conditions and throughout its lifespan.

Environmental Compliance

The 2SC4853A-4-TL-E is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental safety and sustainability. This compliance ensures that the transistor can be used in products that are marketed globally, adhering to the strictest environmental regulations.

You May Also Be Interested in

NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess