EN
  • EN
  • DE

PMBT9014C

Part No PMBT9014C
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 350603-PMBT9014C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBT9014C CAD Model

Description

The NXP PMBT9014C is a cutting-edge bipolar junction transistor (BJT) that offers high-speed switching capabilities and excellent current handling in a compact SOT23 package. This NTC product is designed to cater to a wide range of applications, from consumer electronics to industrial control systems, providing reliable and efficient performance.

Key Features

  • High Current Gain Bandwidth Product: The PMBT9014C boasts a high fT of 100 MHz, making it ideal for amplification and switching applications where rapid response times are critical.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of 30 V, it can comfortably operate in low-voltage circuits, which is particularly beneficial for battery-powered devices.
  • High Collector Current: The device supports a collector current (IC) of up to 500 mA, allowing it to handle significant current loads for its size.
  • Complementary NPN-PNP Pair: The PMBT9014C can be paired with a complementary PNP transistor, enabling the creation of push-pull amplifier configurations and other complex circuit designs.
  • Energy Efficiency: Its low collector-emitter saturation voltage ensures minimal power loss, contributing to the overall energy efficiency of the systems it is integrated into.
  • Robust Thermal Performance: The SOT23 package is designed for optimal thermal dissipation, ensuring the transistor operates within safe temperature ranges during high-load conditions.

Applications

The NXP PMBT9014C's versatility allows it to be used in a variety of electronic circuits. Common applications include:

  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing
  • Power management functions
  • General purpose switching and amplification

Whether you are designing a complex audio system or a simple power control circuit, the PMBT9014C provides the performance and reliability expected from a leading semiconductor manufacturer like NXP. Its small form factor, combined with its high-power handling and efficiency, makes it an excellent choice for modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess