The PMBTA06/DG,215 is a high-quality NPN bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This small-signal transistor is a versatile component suitable for a wide range of electronic applications, from switching to amplification in commercial, industrial, and consumer products.
Key Features
- Type: NPN
- Package: SOT-23 plastic surface-mounted package, offering a compact footprint for space-constrained applications.
- Collector-Emitter Voltage (Vceo): 80V, providing a good voltage handling capability for a variety of circuits.
- Collector Current (Ic): Up to 500 mA, suitable for driving moderate loads.
- Total Device Dissipation (Ptot): 250 mW, ensuring reliable operation within its power handling limits.
- DC Current Gain (hFE): High hFE level, ensuring high efficiency in amplification applications.
- Transition Frequency (fT): High transition frequency, making it suitable for applications requiring fast switching.
- Low Noise: Exhibits low noise levels, which is crucial for audio and sensitive signal processing applications.
- RoHS Compliant: The device meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.
Applications
The PMBTA06/DG,215 transistor's characteristics make it ideal for a range of applications, including:
- General-purpose switching and amplification
- Audio amplifiers and preamplifiers
- Signal processing
- Driver stages in hi-fi amplifiers and television circuits
- Control systems and regulators
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the PMBTA06/DG,215 is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring performance and durability in various operating conditions.
Ordering Information
The PMBTA06/DG,215 comes in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. For ordering, refer to the complete part number including the suffix "DG,215" to ensure accurate specifications and packaging.