EN
  • EN
  • DE

REF01CSZ-REEL7

Part No REF01CSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision 2.5 V, 5.0 V, and 10.0 V Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 8mA
Tolerance ±1%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Voltage - Input 12 V ~ 40 V
Operating Supply Current 1.6mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242214-REF01CSZ-REEL7
Manufacturer Homepage www.analog.com
Family Name REF-01
Introduction Date October 03, 2002
ECCN EAR99
Country of Origin Taiwan, Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF01CSZ-REEL7 CAD Model

Description

Product Overview: REF01CSZ-REEL7

The REF01CSZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of their REF01 series and comes in a convenient tape and reel packaging, designated by the "REEL7" suffix, which is suitable for automated assembly processes.

Key Features

  • Precision Voltage: The REF01CSZ-REEL7 provides a stable 10V output voltage with a high level of accuracy, making it ideal for applications requiring a precise reference voltage.
  • Temperature Stability: Engineered for excellent temperature stability, this component typically offers less than 25 ppm/°C of deviation, ensuring reliable performance across a wide range of operating temperatures.
  • Low Power Consumption: With a low quiescent current, the device is optimized for energy-efficient applications, thereby extending the battery life of portable devices.
  • Output Capability: It can source or sink up to 10mA of output current, providing flexibility in a variety of circuit configurations.
  • Package Type: The REF01CSZ-REEL7 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The REF01CSZ-REEL7 is versatile and can be used in a wide array of electronic applications, including:

  • Data Acquisition Systems
  • Instrumentation
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Industrial Control Systems
  • Precision Power Supplies

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the REF01CSZ-REEL7 is no exception. It is designed to meet stringent industry specifications, ensuring both reliability and performance for critical applications. With its robust design and the backing of Analog Devices' expertise, this voltage reference component is a solid choice for engineers who require a dependable and accurate voltage reference source.

Conclusion

As an essential building block in precision electronic circuits, the REF01CSZ-REEL7 from Analog Devices Inc. offers a combination of accuracy, stability, and versatility, packaged in a format conducive to modern automated manufacturing processes. Whether for industrial, commercial, or advanced research applications, this product stands out as a top-tier choice for a reliable voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1930 $51.9300
24+ $4.2609 $102.2616
37+ $4.1278 $152.7286
51+ $3.9946 $203.7246
65+ $3.8615 $250.9975
87+ $3.4620 $301.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess