The PMBZ84C-9V1 is a robust, high-performance Zener diode from NXP Semiconductors, designed to provide voltage regulation and protection in a variety of electronic applications. This Zener diode is a great choice for designers looking for a reliable component that can offer a stable reference voltage and safeguard sensitive circuits from overvoltage conditions.
Key Features
- Nominal Zener Voltage: 9.1V, providing precise voltage regulation for a range of circuits.
- Power Dissipation: The device is capable of dissipating up to 300mW, ensuring stable operation under typical ambient temperatures.
- Package: SOT23, a small and compact surface-mount package, ideal for space-constrained applications.
- Tolerance: A tight voltage tolerance ensures consistent performance and reliable operation.
- Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -55°C to +150°C.
Applications
The PMBZ84C-9V1 Zener diode is versatile and can be used in various applications, such as:
- Voltage regulation in power supplies
- Protection circuits in consumer electronics
- Reference voltage in analog circuits
- Surge suppression in communication devices
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the PMBZ84C-9V1 is no exception. It is manufactured using a robust process that ensures high reliability and performance consistency. This Zener diode is designed to meet stringent industry standards, making it a trustworthy component for your electronic designs.
Environmental Compliance
The PMBZ84C-9V1 is compliant with RoHS and other environmental regulations, ensuring that it meets global standards for environmental safety and sustainability. This commitment to environmental responsibility makes it an environmentally friendly choice for modern electronic products.