EN
  • EN
  • DE

PMEG1030EJ

Part No PMEG1030EJ
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description 10V, 3 A ULTRA LOW V-f MEGA SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238937-PMEG1030EJ
Manufacturer Homepage www.nxp.com
Family Name PMEG1030EJ
Introduction Date January 24, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG1030EJ CAD Model

Description

Introducing the PMEG1030EJ Schottky Barrier Diode from NXP

The PMEG1030EJ is a cutting-edge Schottky barrier diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This high-efficiency rectifier is specifically engineered for applications requiring a low forward voltage drop and high current capability, making it an ideal choice for a wide range of power management and switching applications.

With its compact CFP3 (SOD323F) surface-mounted package, the PMEG1030EJ offers a space-saving solution without compromising on performance. It can handle a continuous reverse voltage of up to 30 V and a forward current of up to 1 A, ensuring reliability and robustness in operation. The device's low forward voltage reduces conduction losses, which in turn improves overall system efficiency and extends battery life in portable applications.

The PMEG1030EJ boasts a fast switching speed, which is essential for high-frequency circuits, and its low reverse leakage current ensures minimal power loss when in the off-state. This feature is particularly beneficial in low-power and energy-sensitive designs. Additionally, the diode is characterized by its low thermal resistance, which allows for better heat dissipation and enhances the longevity of the device under high-current conditions.

One of the key applications of the PMEG1030EJ is in switch-mode power supplies (SMPS), where it can be used for output rectification or as a freewheeling diode. It is also well-suited for use in battery chargers, voltage regulators, and power management circuits in consumer electronics, automotive modules, and other portable devices.

Engineers and designers can rely on the PMEG1030EJ for its consistent performance and NXP's commitment to quality. The device is AEC-Q101 qualified, catering to the stringent requirements of automotive applications, and it is also RoHS compliant, ensuring adherence to environmental standards.

Overall, the PMEG1030EJ Schottky barrier diode is a versatile and efficient component that offers a superior solution for modern electronic designs, where efficiency, reliability, and miniaturization are of paramount importance.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3519 $51.0255
350+ $0.2888 $101.0800
540+ $0.2797 $151.0380
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2346 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess