EN
  • EN
  • DE

PMEG2010BEA

Part No PMEG2010BEA
Manufacturer NXP / Nexperia
Description 1 A very low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238954-PMEG2010BEA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG2010BEA CAD Model

Description

The PMEG2010BEA is a highly efficient, low voltage drop Schottky barrier rectifier diode designed and manufactured by NXP Semiconductors. This diode is specifically engineered to meet the needs of modern compact electronic applications, providing a combination of low forward voltage drop and high current capability.

Key Features:

  • Low Forward Voltage: The device features a very low forward voltage drop, typically around 0.38 V at IF = 1 A, which enhances power efficiency and reduces thermal issues in circuits.
  • High Efficiency: With its Schottky barrier technology, the PMEG2010BEA offers high efficiency, making it suitable for use in switching power supplies, DC-DC converters, and reverse polarity protection applications.
  • Current Capability: The diode has a forward current rating of 1 A, capable of handling moderate power requirements in electronic circuits.
  • Low Reverse Leakage: It exhibits low leakage current, ensuring minimal power loss when the diode is in the reverse-biased condition.
  • Surface-Mount Package: The PMEG2010BEA comes in an SOD-323 (SC-76) small and flat lead Surface-Mounted Device (SMD) package, which is ideal for automated assembly processes and space-constrained applications.
  • High Junction Temperature: The device can operate at a junction temperature range of -65 °C to +150 °C, making it robust for various environmental conditions.

Applications:

The PMEG2010BEA is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Low voltage, high frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power management devices
  • Reverse polarity protection

Product Summary:

The PMEG2010BEA from NXP is an excellent choice for designers looking for a Schottky barrier rectifier diode with a good balance between low forward voltage drop and high current capability. Its compact SMD package and high temperature resilience make it a reliable component for a variety of power conversion and management applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess