EN
  • EN
  • DE

PMEG3005BEV

Part No PMEG3005BEV
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 350725-PMEG3005BEV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG3005BEV CAD Model

Description

Product Overview: PMEG3005BEV Schottky Barrier Rectifier

The PMEG3005BEV, manufactured by NXP Semiconductors, is a high-efficiency, low forward voltage drop Schottky barrier rectifier. Encased in a compact SOD-123F package, this device is designed to meet the needs of a variety of applications, particularly those requiring space-saving components without compromising on performance.

Key Features

  • Low Forward Voltage: This rectifier offers a low forward voltage drop, which enhances the overall efficiency of the system it is integrated into. By minimizing power loss during conduction, it ensures a more efficient power conversion process.
  • High Current Capability: With a forward current rating of 0.5 A, the PMEG3005BEV is capable of handling moderate levels of current, making it suitable for a wide range of applications.
  • Reverse Voltage Rating: It has a reverse voltage rating of 30 V, providing a good margin for applications that do not require extremely high voltage capacities.
  • Low Leakage Current: The device is engineered to have a low reverse leakage current, which contributes to its high efficiency, especially in low-power applications where power conservation is critical.
  • Thermal Performance: The SOD-123F package is designed for optimal thermal performance, ensuring that the device can operate reliably over a wide temperature range.
  • RoHS Compliant: The PMEG3005BEV is compliant with the Restriction of Hazardous Substances (RoHS) directive, which means it meets the environmental standards by avoiding the use of certain hazardous materials in its construction.

Applications

The PMEG3005BEV is versatile and can be used in various applications, including but not limited to:

  • Switching power supplies
  • DC/DC converters
  • Freewheeling diodes
  • Reverse polarity protection
  • Low voltage, high frequency inverters
  • Energy-efficient power management in portable and battery-powered devices

With its combination of efficiency, reliability, and compact size, the NXP PMEG3005BEV Schottky barrier rectifier is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess