The NXP PMEG3005ET is a highly efficient, low forward voltage drop Schottky barrier rectifier designed for a wide range of applications. This compact surface-mounted device is housed in a SOD-523 package, which is optimized for minimal space and weight considerations, making it an ideal choice for portable and space-constrained electronic assemblies.
Key Features
- Low Forward Voltage: The PMEG3005ET offers a low forward voltage drop, which results in reduced power loss and improved efficiency, particularly important for battery-powered devices.
- High Current Capability: With a continuous forward current rating of 0.5 A, this rectifier can handle significant current, making it suitable for high-density circuit designs.
- Low Reverse Leakage Current: The device exhibits low leakage current when in the reverse bias condition, contributing to the overall energy efficiency of the application it is used in.
- Wide Operating Temperature Range: It operates effectively over a wide temperature range from -65°C to +150°C, ensuring reliability in a variety of environments.
- Robust Package: The SOD-523 package is designed to withstand mechanical stress, offering a robust solution for automated mass production.
Applications
The PMEG3005ET is versatile and can be used in a variety of applications, including:
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Power management functions
- Reverse polarity protection circuits
- Low voltage, high-frequency inverters
- Freewheeling diodes in various applications
Product Specifications
Parameter
Value
Package
SOD-523
Forward Current (If)
0.5 A
Reverse Voltage (Vr)
30 V
Forward Voltage (Vf)
Typically 0.37 V at If = 0.5 A
Operating Temperature Range
-65°C to +150°C
With its combination of efficiency, robustness, and small form factor, the NXP PMEG3005ET Schottky barrier rectifier is an excellent choice for engineers looking to enhance the performance and reliability of their electronic designs.