EN
  • EN
  • DE

PMEG4005EPK

Part No PMEG4005EPK
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description 40 V, 0.5 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239016-PMEG4005EPK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG4005EPK CAD Model

Description

Introducing the PMEG4005EPK Schottky Diode from NXP Semiconductors

The PMEG4005EPK is a highly efficient, ultra-low forward voltage drop Schottky barrier rectifier designed by NXP Semiconductors. This state-of-the-art diode is engineered to meet the rigorous demands of high-efficiency power management systems, making it an ideal choice for a variety of applications including switching power supplies, reverse battery protection, and power management tasks.

Constructed with NXP's advanced technology, the PMEG4005EPK boasts a forward current of 0.5 A with a peak repetitive reverse voltage of 40 V, ensuring reliable performance in a wide range of operating conditions. The device's low forward voltage drop minimizes power loss and improves efficiency, which is critical for energy-sensitive applications.

One of the standout features of the PMEG4005EPK is its small, leadless ultra thin small flat package (WFN) with a size of 1.0 x 0.6 x 0.37 mm. This compact footprint allows for high-density PCB designs and is excellent for space-constrained applications. Additionally, the package is designed to be RoHS compliant and halogen-free, reflecting NXP's commitment to environmental sustainability.

The diode's thermal performance is exceptional, thanks to its low thermal resistance, which facilitates better heat dissipation. This feature ensures that the PMEG4005EPK can handle higher currents and operate at higher temperatures without compromising the integrity of the device.

With its fast switching capability, the PMEG4005EPK minimizes switching losses and provides improved performance in high-frequency operations. This makes it particularly well-suited for modern, fast-switching power supply designs. Moreover, the device's guard ring construction for transient protection adds an extra layer of reliability, safeguarding sensitive electronic components from voltage spikes and surges.

In summary, the PMEG4005EPK from NXP Semiconductors is a robust and efficient solution for designers looking to optimize power management in their electronic systems. Its combination of low power loss, compact design, and environmental compliance makes it a forward-thinking choice for a wide array of applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7276 $50.9320
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5597 $201.4920
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess