EN
  • EN
  • DE

DS2E-M-DC5V-C

Part No DS2E-M-DC5V-C
Manufacturer Panasonic
Catalog Custom Parts (B - D)
Description Relay DC 5V 2P2T 2A 8P Pc DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1217011-DS2E-M-DC5V-C
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2E-M-DC5V-C CAD Model

Description

The DS2E-M-DC5V-C is a miniature signal relay manufactured by Panasonic. It is designed for use in a variety of applications requiring reliable switching of low-level signals. It is characterized by its small size, low power consumption, and high sensitivity.

Applications:

  • Telecommunications Equipment: Switching signals in telephone exchanges and communication systems.
  • Security Systems: Switching signals in alarm systems and access control systems.
  • Industrial Control Systems: Switching signals in programmable logic controllers (PLCs) and other control equipment.
  • Medical Equipment: Switching signals in diagnostic and monitoring devices.
  • Test and Measurement Equipment: Switching signals in oscilloscopes, signal generators, and other test instruments.

Features:

  • Miniature Size: Compact design for space-constrained applications.
  • Low Power Consumption: Reduces energy consumption and heat generation.
  • High Sensitivity: Requires a low coil power for activation.
  • High Contact Reliability: Ensures reliable switching of low-level signals.
  • Sealed Construction: Protects against dust and moisture.

Benefits:

  • Space Saving: Miniature size allows for high-density packaging.
  • Energy Efficient: Low power consumption reduces operating costs.
  • Reliable Switching: High contact reliability ensures consistent performance.
  • Long Life: Designed for long-term reliable operation.
  • Environmental Protection: Sealed construction protects against environmental factors.

Additional Details:

The DS2E-M-DC5V-C signal relay is designed for use in applications requiring reliable switching of low-level signals. Its miniature size, low power consumption, and high sensitivity make it an ideal choice for space-constrained and energy-sensitive applications. The sealed construction provides protection against dust and moisture, ensuring reliable performance in harsh environments. The DC5V indicates it operates with a 5V DC coil voltage.

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
C&K Components
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess