EN
  • EN
  • DE

CS16312CEN

Part No CS16312CEN
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970621-CS16312CEN
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS16312CEN CAD Model

Description

The Texas Instruments CS16312CEN is a state-of-the-art integrated circuit designed for high-performance applications in the field of power management. This component is known for its reliability and efficiency, making it an ideal choice for engineers and designers looking to enhance the capabilities of their electronic projects.

Key Features

  • High Efficiency: The CS16312CEN offers exceptional conversion efficiency, which is crucial for minimizing energy loss and optimizing battery life in portable devices.
  • Advanced Power Management: With its sophisticated power management capabilities, this IC ensures stable operation under various load conditions, contributing to the longevity and dependability of the end product.
  • Compact Design: The small footprint of the CS16312CEN makes it suitable for space-constrained applications, allowing for more compact and streamlined product designs.
  • Versatility: Its versatile nature means it can be used across a wide range of applications, from consumer electronics to industrial systems, offering a flexible solution for power regulation needs.

Applications

The CS16312CEN is designed to be used in a variety of applications, including:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Media Players
  • Wireless Communication Devices
  • Industrial Control Systems

Technical Specifications

Some of the technical specifications of the CS16312CEN include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Switching Frequency: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Specified in the datasheet

For detailed specifications, application notes, and design resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.2041

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,417 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess