EN
  • EN
  • DE

LM25085SD

Part No LM25085SD
Manufacturer Texas Instruments
Description LM25085, LM25085-Q1 42V Constant On-Time PFET Buck Switching Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197269-LM25085SD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25085SD CAD Model

Description

The LM25085SD is a high-performance, feature-rich switching regulator from Texas Instruments, designed to meet a wide range of power management needs. This device belongs to the LM25085 series, which are part of TI's expansive portfolio of efficient and reliable power solutions.

Key Features

  • Switching Frequency: The LM25085SD operates at a fixed switching frequency of 570 kHz, allowing for a good balance between efficiency and component size.
  • Input Voltage Range: It supports a wide input voltage range from 4.5V to 42V, making it versatile for various applications, including automotive and industrial systems.
  • Output Voltage: The output voltage is adjustable and can provide a range of voltages to power different types of loads, ensuring flexibility in system design.
  • Current Rating: This device can handle continuous output currents, making it suitable for powering medium to high-power circuits.
  • Integrated MOSFET: The LM25085SD includes an integrated N-Channel MOSFET, which reduces external component count and simplifies the design process.
  • Thermal Performance: It features excellent thermal performance, which is crucial for maintaining reliability and longevity in demanding environments.
  • Protection Features: The regulator is equipped with a variety of protection features such as over-current protection, thermal shutdown, and under-voltage lockout (UVLO), ensuring safe operation under abnormal conditions.

Applications

The LM25085SD is ideal for a wide range of applications, including:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Networking equipment
  • Point-of-load conversions

Package and Availability

The LM25085SD is available in a compact, surface-mount package, which is ideal for space-constrained applications. The package is designed to be compatible with standard manufacturing processes, ensuring ease of integration into various designs.

For pricing, availability, and additional technical resources, including datasheets and application notes, please visit the Texas Instruments website or contact an authorized distributor.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,450 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess