EN
  • EN
  • DE

MBRS360T3G

Part No MBRS360T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 3A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 740mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 60V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 022467-MBRS360T3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Industrial
Family Name MBRS360
Introduction Date August 07, 2005
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MBRS360T3G CAD Model

Description

ON Semiconductor MBRS360T3G Schottky Barrier Rectifier

The MBRS360T3G from ON Semiconductor is a robust Schottky Barrier Rectifier designed to cater to a wide array of applications requiring fast switching and low power loss. This component is particularly well-suited for use in high-frequency rectification, free-wheeling, and polarity protection applications. The MBRS360T3G is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable solutions for electronic circuits.

Key Features

  • Current Rating: The device has a forward current rating of 3A which makes it capable of handling moderate current loads efficiently.
  • Peak Reverse Voltage: It can withstand peaks of up to 60V, ensuring durability and reliability in circuits with potential high voltage transients.
  • Low Forward Voltage Drop: The rectifier boasts a low forward voltage drop which results in reduced power loss and improved efficiency, particularly important in power-sensitive designs.
  • High Surge Capacity: Its surge capability enables the device to handle high current peaks without failure, contributing to the longevity of the end application.
  • Temperature Range: With an operating junction temperature range from -55°C to +150°C, the MBRS360T3G is versatile enough to be used in environments with extreme temperature conditions.

Package and Mounting

The MBRS360T3G comes in a compact SMB package, which not only saves valuable board space but also allows for efficient thermal conduction and robust mechanical protection. The surface-mount design simplifies the assembly process, making it a convenient choice for automated mass production.

Applications

ON Semiconductor's MBRS360T3G is ideal for a variety of applications such as:

  • Switching power supplies
  • Converters
  • Automotive systems
  • Reverse battery protection
  • DC-DC modules

Environmental Compliance

The device is environmentally friendly, complying with RoHS directives, making it suitable for use in equipment that requires adherence to strict environmental standards. This compliance ensures that the MBRS360T3G is not only a high-performance component but also aligns with global efforts for a sustainable future in electronics.

In summary, the MBRS360T3G Schottky Barrier Rectifier from ON Semiconductor is a high-efficiency, reliable solution for designers looking to optimize their power management systems with a component that offers low power loss, high surge capability, and a wide operating temperature range.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1598 $50.3370
765+ $0.1311 $100.2915
1,185+ $0.1270 $150.4950
1,630+ $0.1229 $200.3270
2,105+ $0.1188 $250.0740
2,820+ $0.1065 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess