EN
  • EN
  • DE

PMEG4010CEJ

Part No PMEG4010CEJ
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description 1 A very low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239019-PMEG4010CEJ
Manufacturer Homepage www.nxp.com
Family Name PMEG4010CEJ
Introduction Date April 13, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian PMEG4010CEJ CAD Model

Description

NXP PMEG4010CEJ Schottky Barrier Diode

The NXP PMEG4010CEJ is a high-efficiency, low forward voltage drop Schottky barrier diode designed for a variety of applications, ranging from voltage clamping to high-frequency rectification. This small-signal Schottky diode is especially suitable for use in switch-mode power supplies, high-frequency DC-DC converters, and as a freewheeling diode in low voltage inverters.

One of the key features of the PMEG4010CEJ is its low forward voltage, which minimizes power loss and improves efficiency in your circuit. This is particularly important in battery-powered devices where energy conservation is crucial. The diode comes in a compact, surface-mounted CFP3 (SOD323F) package, which ensures a small footprint on the PCB while offering excellent power dissipation characteristics.

The PMEG4010CEJ is capable of handling continuous forward currents up to 1A, and its peak repetitive reverse voltage is rated at 40V. These specifications make it well-suited for applications that require a robust diode capable of withstanding moderate power and voltage levels. Additionally, the device features a very fast switching capability, contributing to reduced switching losses and improved overall performance of the power circuitry.

For protection purposes, the PMEG4010CEJ is designed with an integrated guard ring that provides enhanced ruggedness and long-term reliability. This feature is particularly important in applications where the diode is exposed to fluctuating voltages and transient conditions. The device also has a low leakage current, which further enhances its efficiency and makes it an excellent choice for energy-sensitive designs.

The PMEG4010CEJ is RoHS compliant, reflecting NXP's commitment to environmental sustainability. Its halogen-free design also ensures that it meets current and future regulations for hazardous substances, making it a responsible choice for manufacturers concerned with ecological impacts.

In summary, the NXP PMEG4010CEJ Schottky barrier diode is a versatile and reliable component that provides high efficiency, fast switching, and robust protection features in a compact package, making it an ideal choice for modern electronic applications.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess