EN
  • EN
  • DE

BZB84-B56

Part No BZB84-B56
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 56V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 56V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 200 Ohm
Current - Reverse Leakage @ Vr 50nA @ 39.2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 201764-BZB84-B56
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B56 CAD Model

Description

The BZB84-B56 is a robust, high-performance dual Zener diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This component is specifically engineered to provide voltage regulation and protection in a wide array of electronic applications. With its compact surface-mounted SOT-23 package, the BZB84-B56 is ideal for high-density circuit boards where space is at a premium.

Key Features

  • Nominal Zener Voltage: The BZB84-B56 offers a nominal Zener voltage of 56V, making it suitable for voltage regulation in mid-to-high voltage applications.
  • Dual Diode Configuration: This device contains two Zener diodes in a common anode configuration, allowing for bidirectional voltage regulation and simplifying circuit design.
  • Power Dissipation: With a total power dissipation of 300mW, the BZB84-B56 can handle moderate power levels, making it suitable for a variety of electronic circuits.
  • Package: The small SOT-23 package is not only space-efficient but also allows for efficient thermal management, ensuring reliable operation under varying conditions.

Applications

The BZB84-B56 is versatile and can be used in a plethora of applications. Its primary function is to provide precise voltage regulation, which is critical in protecting sensitive electronic components from voltage spikes and ensuring consistent performance. Typical applications include:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The BZB84-B56 Zener diode is no exception and is manufactured to stringent industry standards. It is designed to withstand harsh operating conditions and provide stable performance over its entire lifespan. With its excellent regulation characteristics and robust design, the BZB84-B56 is an ideal choice for designers looking for a reliable voltage regulation solution.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $0.0681
Nexperia USA Inc.
DIODE ZENER ARRAY 27V SOT23 / Diode Zener Dual Common Anode 27V 5% 300mW Automotive 3-Pin TO-236AB T/R
Need more? Email Us
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.1351
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.1608
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess