EN
  • EN
  • DE

PMEG4010EH/DG/B2115

Part No PMEG4010EH/DG/B2115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description RECTIFIER DIODE, SCHOTTKY / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1085672-PMEG4010EH/DG/B2115
Ultra Librarian 3D Model Ultra Librarian PMEG4010EH/DG/B2115 CAD Model

Description

The NXP PMEG4010EH/DG/B2115 is a high-efficiency, surface-mounted Schottky barrier rectifier designed for a wide range of applications. This robust diode features a low forward voltage drop and high surge current capability, making it an excellent choice for high-frequency power switching and rectification in compact electronics.

Key Features

  • Low Forward Voltage: The PMEG4010EH/DG/B2115 boasts a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is well-suited for applications that may experience occasional overcurrent conditions.
  • AEC-Q101 Qualified: Meeting the AEC-Q101 standards, the PMEG4010EH/DG/B2115 is suitable for automotive applications, ensuring reliability and performance under harsh conditions.
  • Reverse Voltage: The device supports a reverse voltage of up to 40V, providing a good margin for overvoltage conditions and ensuring stable operation.
  • Low Leakage Current: It exhibits low leakage current characteristics, which is crucial for maintaining energy efficiency, especially in battery-powered devices.
  • Surface-Mount Package: The PMEG4010EH/DG/B2115 comes in a SOD123W surface-mount package, allowing for compact PCB design and easy integration into various electronic assemblies.

Applications

The PMEG4010EH/DG/B2115 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power management systems
  • Reverse polarity protection circuits
  • Automotive applications requiring high reliability
  • Portable devices and battery charging circuits

Environmental and Safety Compliance

This Schottky diode is compliant with RoHS and Halogen-Free requirements, ensuring environmental safety and meeting global regulations for hazardous substances. Its qualification for automotive standards underscores its reliability and suitability for safety-critical applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess