EN
  • EN
  • DE

PMEG4010EP+115

Part No PMEG4010EP+115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 350743-PMEG4010EP+115
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMEG4010EP+115 CAD Model

Description

The PMEG4010EP+115, manufactured by NXP Semiconductors, is a robust, high-efficiency rectifying diode designed to cater to a wide array of applications requiring low forward voltage drop and high surge current capability. This Schottky barrier diode is particularly suited for use in switch-mode power supplies, high-frequency rectification circuits, and as a freewheeling diode in various power management applications.

Key Features

  • Low Forward Voltage: The PMEG4010EP+115 is designed to have a very low forward voltage drop, which enhances the efficiency of the system it is used in by reducing power losses during conduction.
  • High Surge Current Capability: This diode can handle high surge currents, making it reliable for applications that experience short-duration overloads, ensuring system robustness.
  • Low Reverse Leakage Current: With minimal reverse leakage, the PMEG4010EP+115 ensures minimal power loss when in the blocking state, contributing to the overall efficiency of the application.
  • High Junction Temperature: The device is rated for a high junction temperature, which allows for operation in high-temperature environments and offers a wider margin for thermal design.

Applications

  • Switch-mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Freewheeling Diodes in Power Converters
  • Reverse Polarity Protection Circuits
  • High-frequency Rectifiers

Product Specifications

  • Package: The PMEG4010EP+115 comes in a CFP15 (SOD128) package, which is a surface-mounted device (SMD) that is compact and suitable for high-density circuit designs.
  • Maximum Average Forward Current: It supports a maximum average forward current of 1 A, which is ideal for a range of low to medium power applications.
  • Peak Repetitive Reverse Voltage: The diode is capable of withstanding peak repetitive reverse voltages of up to 40 V, ensuring protection against voltage spikes and transients.
  • RoHS Compliant: The PMEG4010EP+115 is compliant with the RoHS directive, which means it is manufactured without the use of hazardous substances, making it environmentally friendly and suitable for use in a wide range of markets.

With its combination of high efficiency, reliability, and thermal performance, the PMEG4010EP+115 from NXP is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9037 $58.0740
49+ $2.3828 $116.7572
76+ $2.3077 $175.3852
104+ $2.2338 $232.3152
134+ $2.1599 $289.4266
179+ $1.9358 $346.5082
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess